Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules and Modems MC60CA-04-STD

Description
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Request a Quote Datasheet
Description
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 2958-MC60CA-04-STDTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-MC60CA-04-STDTR-ND
RF Transceiver Modules and Modems 2958-MC60CA-04-STDTR-ND
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless RF Transceiver Modules and Modems -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Transceiver Modules and Modems
RF and Wireless RF Transceiver Modules and Modems
Alternative Parts (Cross-Reference): Cross Manufacturer: Quectel Category: RF and Wireless RF Transceiver Modules and Modems Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete RF Family/Standard: Cellular, Navigation Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS Frequency: 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Serial Interfaces: ADC, GPIO, PCM, UART Antenna Type: Antenna Not Included

Alternative Parts (Cross-Reference): Cross
Manufacturer: Quectel
Category: RF and Wireless RF Transceiver Modules and Modems
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
RF Family/Standard: Cellular, Navigation
Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS
Frequency: 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz
Serial Interfaces: ADC, GPIO, PCM, UART
Antenna Type: Antenna Not Included

Buy Now Datasheet
RF Transceiver Modules and Modems - MC60CA-04-STD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MC60CA-04-STD
RF Transceiver Modules and Modems MC60CA-04-STD
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - MC60CA-04-STD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
MC60CA-04-STD
RF and Wireless - RF Transceiver Modules and Modems MC60CA-04-STD
RF TXRX MODULE CELL/NAV SMD

RF TXRX MODULE CELL/NAV SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 2958-MC60CA-04-STDTR-ND MC60CA-04-STD MC60CA-04-STD
Product Name RF Transceiver Modules and Modems RF and Wireless RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Features RoHS RoHS
Operating Temperature -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F)
Operating Frequency 850 to 1900 MHz 850 to 1900 MHz 850 to 1900 MHz 850 to 1900 MHz
Sensitivity -167 dBm -167 dBm -167 dBm
Package Type Surface Mount; Module Surface Mount; Module
Unlock Full Specs
to access all available technical data