Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules and Modems MC60CA-04-STD

Description
RF TXRX MOD CELLULAR SMD
Datasheet
Description
RF TXRX MOD CELLULAR SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - MC60CA-04-STD - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
MC60CA-04-STD
RF Transceiver Modules and Modems MC60CA-04-STD
RF TXRX MOD CELLULAR SMD

RF TXRX MOD CELLULAR SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MC60CA-04-STD
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Transceiver ICs - 448-BGT24AR4E6433XUMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 24000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface - Drivers, Receivers, Transceivers - 54LS49DMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4734-D60-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details