Manufacturer: Quectel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009181-M95A-02-NCH-
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): M95A-02-NCH-STDM95A-
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1009181-M95A-02-NCH-STD |
| Product Name | OEM Parts - OEM Parts (M - N) - M95A-02-NCH-STD |