RF TXRX MODULE NAVIGATION SMD
RF TXRX MODULE NAVIGATION SMD
RF TXRX MODULE NAVIGATION SMD
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 2958-LG77LICMDDKR-ND | LG77LICMD |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 1561 to 1602 MHz | 1561 to 1602 MHz |
| Sensitivity | -163 dBm | -163 dBm |