QUECTEL WIRELESS SOLUTIONS CO., LTD.
LC86LICMD -- RF RECEIVERS
Quectel Wireless Solutions Co., Ltd.
RF Receivers
LC86LICMD
Description
RF RECEIVER 12-SMD MOD
-
DigiKey
-
DigiKey
-
DigiKey
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Description
RF RECEIVER 12-SMD MOD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
2958-LC86LICMDCT-ND |
LC86LICMD |
|
Product Name
|
RF Receivers |
RF Transceiver Modules and Modems |
|
Device Type
|
Receiver
|
Transceiver
|
|
Technology
|
GPS
|
|
|
Operating Frequency
|
1561 to 1602 MHz
|
|
|
Data Rate
|
921600 kbps
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
60-WFQFN Exposed Pad
Pins
60 #
View Details
Technology
Wi-Fi / WiMAX / Wi-Mesh
Features
RoHS
Supply Voltage
3.6V; Other; 2
View Details
3 suppliers