Manufacturer: Quectel
Category: RF and Wireless -RF Transceiver Modules and Modems
Package: Tape & Reel (TR) Cut Tape (CT)
Protocol: Galileo, GLONASS, GPS, GNSS
Frequency: 1.575GHz, 1.601GHz
Product Status: Obsolete
Base Product Number: LC86
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C
Package / Case: 12-SMD Module
Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module 1.575GHz, 1.601GHz Integrated, Ceramic Patch Surface Mount
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | LC86LIAMD | |
| Product Name | RF and Wireless -RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |
| Operating Frequency | 1575 to 1601 MHz | 1575 to 1601 MHz |
| Package Type | 12-SMD Module | Surface Mount; 12-SMD Module |
| Features | RoHS |