Quectel Wireless Solutions Co., Ltd. Connectors,Interconnects LC29HAAMD

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete RF Family/Standard: 802.15.4, General ISM > 1GHz Protocol: T1/CEPT Data Rate: 420Mbps Sensitivity: -126.2dBm Serial Interfaces: UART Antenna Type: Whip, Straight
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete RF Family/Standard: 802.15.4, General ISM > 1GHz Protocol: T1/CEPT Data Rate: 420Mbps Sensitivity: -126.2dBm Serial Interfaces: UART Antenna Type: Whip, Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete RF Family/Standard: 802.15.4, General ISM > 1GHz Protocol: T1/CEPT Data Rate: 420Mbps Sensitivity: -126.2dBm Serial Interfaces: UART Antenna Type: Whip, Straight

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
RF Family/Standard: 802.15.4, General ISM > 1GHz
Protocol: T1/CEPT
Data Rate: 420Mbps
Sensitivity: -126.2dBm
Serial Interfaces: UART
Antenna Type: Whip, Straight

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details