Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.176GHz, 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.176GHz, 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 2958-L89B-S90TR-ND | L89B-S90 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Features | RoHS | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 1176 to 1602 MHz | 1176 to 1602 MHz |
| Sensitivity | -163 dBm | -163 dBm |