Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules - L86-M33 L86-M33

Description
Manufacturer: Quectel Win Source Part Number: 847496-L86-M33 Features: Transceiver Module Package: Reel - TR Family Name: L86 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Other Part Number: 2958-L86-M33TR, 2958-L86-M33DKR, 2958-L86-M33CT
Request a Quote Datasheet
Description
Manufacturer: Quectel Win Source Part Number: 847496-L86-M33 Features: Transceiver Module Package: Reel - TR Family Name: L86 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Other Part Number: 2958-L86-M33TR, 2958-L86-M33DKR, 2958-L86-M33CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - L86-M33 - 847496-L86-M33 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - L86-M33
847496-L86-M33
RF Transceiver Modules - L86-M33 847496-L86-M33
Manufacturer: Quectel Win Source Part Number: 847496-L86-M33 Features: Transceiver Module Package: Reel - TR Family Name: L86 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Other Part Number: 2958-L86-M33TR, 2958-L86-M33DKR, 2958-L86-M33CT

Manufacturer: Quectel
Win Source Part Number: 847496-L86-M33
Features: Transceiver Module
Package: Reel - TR
Family Name: L86
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Other Part Number: 2958-L86-M33TR, 2958-L86-M33DKR, 2958-L86-M33CT

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-L86-M33TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-L86-M33TR-ND
RF Transceiver Modules and Modems 2958-L86-M33TR-ND
Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module 1.575GHz, 1.601GHz Integrated, Ceramic Patch Surface Mount

Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module 1.575GHz, 1.601GHz Integrated, Ceramic Patch Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-L86-M33DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-L86-M33DKR-ND
RF Transceiver Modules and Modems 2958-L86-M33DKR-ND
Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module 1.575GHz, 1.601GHz Integrated, Ceramic Patch Surface Mount

Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module 1.575GHz, 1.601GHz Integrated, Ceramic Patch Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-L86-M33CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-L86-M33CT-ND
RF Transceiver Modules and Modems 2958-L86-M33CT-ND
Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module 1.575GHz, 1.601GHz Integrated, Ceramic Patch Surface Mount

Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module 1.575GHz, 1.601GHz Integrated, Ceramic Patch Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - L86-M33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
L86-M33
RF and Wireless - RF Transceiver Modules and Modems L86-M33
RF TXRX MODULE NAV CER PATCH SMD

RF TXRX MODULE NAV CER PATCH SMD

Supplier's Site
RF Transceiver Modules and Modems - L86-M33 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
L86-M33
RF Transceiver Modules and Modems L86-M33
Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module 1.575GHz, 1.601GHz Integrated, Ceramic Patch Surface Mount

Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module 1.575GHz, 1.601GHz Integrated, Ceramic Patch Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 847496-L86-M33 2958-L86-M33TR-ND L86-M33 L86-M33
Product Name RF Transceiver Modules - L86-M33 RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 1575 to 1601 MHz 1575 to 1601 MHz
Sensitivity -167 dBm -167 dBm
Package Type Surface Mount; 12-SMD Module Surface Mount; 12-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1367687 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; FSK, ASK
Features RoHS
Interface Type Serial Interface; Rs232
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1046-ND - DigiKey
Specs
Device Type Rec-Trans
Applications Remote Control
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details