Win Source Part Number: 1068540-L80RE-M37
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 1.575GHz
Protocol: GPS
Data Rate: 115.2kbps
Antenna Type: Integrated, Ceramic Patch
Sensitivity: -165dBm
RF Family/Standard: Navigation
Serial Interfaces: UART
Voltage - Supply: 3V ~ 4.3V
Package / Case: 12-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 7A994
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8526.91.0020
Mfr: Quectel
Other Names: 2958-L80RE-M37CT,295
Base Product Number: L80
RF TXRX MOD NAV/CER PATCH SMD
Navigation GPS Transceiver Module 1.575GHz Integrated, Ceramic Patch Surface Mount
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1068540-L80RE-M37 | L80RE-M37 | L80RE-M37 |
| Product Name | RF/IF and RFID - RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 1575 MHz | 1575 MHz | 1575 MHz |
| Sensitivity | -165 dBm | -165 dBm | -165 dBm |