Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules - L80-M39 L80-M39

Description
Manufacturer: Quectel Win Source Part Number: 847450-L80-M39 Features: Transceiver Module Package: Reel - TR Family Name: L80 Categories: RF/IF and RFID ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) HTSUS: 8526.91.0020 Other Part Number: 2958-L80-M39DKR, 2958-L80-M39TR, 2958-L80-M39CT
Request a Quote Datasheet
Description
Manufacturer: Quectel Win Source Part Number: 847450-L80-M39 Features: Transceiver Module Package: Reel - TR Family Name: L80 Categories: RF/IF and RFID ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) HTSUS: 8526.91.0020 Other Part Number: 2958-L80-M39DKR, 2958-L80-M39TR, 2958-L80-M39CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - L80-M39 - 847450-L80-M39 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - L80-M39
847450-L80-M39
RF Transceiver Modules - L80-M39 847450-L80-M39
Manufacturer: Quectel Win Source Part Number: 847450-L80-M39 Features: Transceiver Module Package: Reel - TR Family Name: L80 Categories: RF/IF and RFID ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) HTSUS: 8526.91.0020 Other Part Number: 2958-L80-M39DKR, 2958-L80-M39TR, 2958-L80-M39CT

Manufacturer: Quectel
Win Source Part Number: 847450-L80-M39
Features: Transceiver Module
Package: Reel - TR
Family Name: L80
Categories: RF/IF and RFID
ECCN: 7A994
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
HTSUS: 8526.91.0020
Other Part Number: 2958-L80-M39DKR, 2958-L80-M39TR, 2958-L80-M39CT

Buy Now Datasheet
RF Transceiver Modules and Modems - L80-M39 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
L80-M39
RF Transceiver Modules and Modems L80-M39
Navigation GPS Transceiver Module 1.575GHz Integrated, Chip Surface Mount

Navigation GPS Transceiver Module 1.575GHz Integrated, Chip Surface Mount

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - L80-M39 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
L80-M39
RF and Wireless - RF Transceiver Modules and Modems L80-M39
RF TXRX MOD NAV INTEG/CHIP SMD

RF TXRX MOD NAV INTEG/CHIP SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 847450-L80-M39 L80-M39 L80-M39
Product Name RF Transceiver Modules - L80-M39 RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Package Type Surface Mount; 12-SMD Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
8.5 - 10.55 GHz X-Band Dual Rx, Single Tx Beam Front End Module - AWMF-0106 - Qorvo
Specs
Features RoHS
Operating Frequency 8500 to 10550 MHz
Package Type Surface Mount; QFN
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details
Bluetooth® 4.0 Low Energy (BLE) Modules for OEM - RB1000 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details