Quectel Wireless Solutions Co., Ltd. RF/IF and RFID - RF Transceiver Modules and Modems L76LB-A31

Description
Win Source Part Number: 1068518-L76LB-A31 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Frequency: 1.561GHz, 1.575GHz, 1.602GHz Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS Data Rate: 921.6kbps Antenna Type: Antenna Not Included Sensitivity: -165dBm RF Family/Standard: Navigation Serial Interfaces: I2C, UART Voltage - Supply: 2.8V ~ 4.3V Package / Case: 18-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Quectel Other Names: 2958-L76LB-A31TR,295 8-L76LB-A31DKR,2958- L76LB-A31CT Base Product Number: L76
Request a Quote Datasheet
Description
Win Source Part Number: 1068518-L76LB-A31 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Frequency: 1.561GHz, 1.575GHz, 1.602GHz Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS Data Rate: 921.6kbps Antenna Type: Antenna Not Included Sensitivity: -165dBm RF Family/Standard: Navigation Serial Interfaces: I2C, UART Voltage - Supply: 2.8V ~ 4.3V Package / Case: 18-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Quectel Other Names: 2958-L76LB-A31TR,295 8-L76LB-A31DKR,2958- L76LB-A31CT Base Product Number: L76
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1068518-L76LB-A31 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1068518-L76LB-A31
RF/IF and RFID - RF Transceiver Modules and Modems 1068518-L76LB-A31
Win Source Part Number: 1068518-L76LB-A31 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Frequency: 1.561GHz, 1.575GHz, 1.602GHz Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS Data Rate: 921.6kbps Antenna Type: Antenna Not Included Sensitivity: -165dBm RF Family/Standard: Navigation Serial Interfaces: I2C, UART Voltage - Supply: 2.8V ~ 4.3V Package / Case: 18-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Quectel Other Names: 2958-L76LB-A31TR,295 8-L76LB-A31DKR,2958- L76LB-A31CT Base Product Number: L76

Win Source Part Number: 1068518-L76LB-A31
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 1.561GHz, 1.575GHz, 1.602GHz
Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS
Data Rate: 921.6kbps
Antenna Type: Antenna Not Included
Sensitivity: -165dBm
RF Family/Standard: Navigation
Serial Interfaces: I2C, UART
Voltage - Supply: 2.8V ~ 4.3V
Package / Case: 18-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 7A994
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Quectel
Other Names: 2958-L76LB-A31TR,2958-L76LB-A31DKR,2958-L76LB-A31CT
Base Product Number: L76

Buy Now
RF Transceiver Modules and Modems - 2958-L76LB-A31TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-L76LB-A31TR-ND
RF Transceiver Modules and Modems 2958-L76LB-A31TR-ND
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-L76LB-A31CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-L76LB-A31CT-ND
RF Transceiver Modules and Modems 2958-L76LB-A31CT-ND
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - L76LB-A31 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
L76LB-A31
RF and Wireless - RF Transceiver Modules and Modems L76LB-A31
RF TXRX MOD NAVIGATION SMD

RF TXRX MOD NAVIGATION SMD

Supplier's Site
RF Transceiver Modules and Modems - L76LB-A31 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
L76LB-A31
RF Transceiver Modules and Modems L76LB-A31
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1068518-L76LB-A31 2958-L76LB-A31TR-ND L76LB-A31 L76LB-A31
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 1561 to 1602 MHz 1561 to 1602 MHz 1561 to 1602 MHz
Sensitivity -165 dBm -165 dBm -165 dBm
Package Type Surface Mount; SMD (SMT) Surface Mount; 18-SMD Module Surface Mount; 18-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307767 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details
OEM USB WiFi Modules - WiFiHU-a-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details