Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules - L76L-M33 L76L-M33

Description
Manufacturer: Quectel Win Source Part Number: 847631-L76L-M33 Features: Transceiver Module Package: Reel - TR Family Name: L76 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Other Part Number: 2958-L76L-M33CT, 2958-L76L-M33TR, 2958-L76L-M33DKR
Request a Quote Datasheet
Description
Manufacturer: Quectel Win Source Part Number: 847631-L76L-M33 Features: Transceiver Module Package: Reel - TR Family Name: L76 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Other Part Number: 2958-L76L-M33CT, 2958-L76L-M33TR, 2958-L76L-M33DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - L76L-M33 - 847631-L76L-M33 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - L76L-M33
847631-L76L-M33
RF Transceiver Modules - L76L-M33 847631-L76L-M33
Manufacturer: Quectel Win Source Part Number: 847631-L76L-M33 Features: Transceiver Module Package: Reel - TR Family Name: L76 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Other Part Number: 2958-L76L-M33CT, 2958-L76L-M33TR, 2958-L76L-M33DKR

Manufacturer: Quectel
Win Source Part Number: 847631-L76L-M33
Features: Transceiver Module
Package: Reel - TR
Family Name: L76
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Other Part Number: 2958-L76L-M33CT, 2958-L76L-M33TR, 2958-L76L-M33DKR

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-L76L-M33TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-L76L-M33TR-ND
RF Transceiver Modules and Modems 2958-L76L-M33TR-ND
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-L76L-M33DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-L76L-M33DKR-ND
RF Transceiver Modules and Modems 2958-L76L-M33DKR-ND
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-L76L-M33CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-L76L-M33CT-ND
RF Transceiver Modules and Modems 2958-L76L-M33CT-ND
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - L76L-M33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
L76L-M33
RF and Wireless - RF Transceiver Modules and Modems L76L-M33
RF TXRX MOD NAVIGATION SMD

RF TXRX MOD NAVIGATION SMD

Supplier's Site
RF Transceiver Modules and Modems - L76L-M33 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
L76L-M33
RF Transceiver Modules and Modems L76L-M33
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 847631-L76L-M33 2958-L76L-M33TR-ND L76L-M33 L76L-M33
Product Name RF Transceiver Modules - L76L-M33 RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 1561 to 1602 MHz 1561 to 1602 MHz 1561 to 1602 MHz
Sensitivity -165 dBm -165 dBm -165 dBm
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 Non-Linear High Power Front End Module - QPF7607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 1367687 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; FSK, ASK
Features RoHS
Interface Type Serial Interface; Rs232
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1092-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 2400 MHz
Interface Type Serial Interface
View Details
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details