Quectel Wireless Solutions Co., Ltd. Connectors,Interconnects L70REL-M37

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Protocol: T1/CEPT Frequency: 5kHz Data Rate: 420Mbps Sensitivity: 1.1mV/°/s Serial Interfaces: UART
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Protocol: T1/CEPT Frequency: 5kHz Data Rate: 420Mbps Sensitivity: 1.1mV/°/s Serial Interfaces: UART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Protocol: T1/CEPT Frequency: 5kHz Data Rate: 420Mbps Sensitivity: 1.1mV/°/s Serial Interfaces: UART

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
RF Family/Standard: General ISM > 1GHZ
Protocol: T1/CEPT
Frequency: 5kHz
Data Rate: 420Mbps
Sensitivity: 1.1mV/°/s
Serial Interfaces: UART

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Cable Connectors - NCS-MG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details