DUAL-BAND, WI-FI 6 MODULE, BLUET
DUAL-BAND, WI-FI 6 MODULE, BLUET
DUAL-BAND, WI-FI 6 MODULE, BLUET
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 2958-FCS861XABMDDKR-ND |
| Product Name | RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key; Phase Shift Key |
| Operating Temperature | -20.0 to 80.0 C (-4.0 to 176.0 F) |
| Operating Frequency | 2400 to 5000 MHz |
| Sensitivity | -108 dBm |