Quectel Wireless Solutions Co., Ltd. EP06-A, IoT/M2M-optimized LTE-A Cat 6 Mini PCIe Module EP06-A

Description
EP06-A, IoT/M2M-optimized LTE-A Cat 6 Mini PCIe Module Quectel EP06 is a series of LTE Advanced category 6 module optimized specially for M2M and IoT applications. Adopting the 3GPP Rel. 11 LTE technology, it delivers M2M-optimized speeds of 300Mbps downlink and 50Mbps uplink peak data rates. Designed in the Mini PCIe form factor, EP06 contains 4 variants (EP06-E, EP06-A, EP06-LA① and EP06-APAC①) for different target regions and these variants nearly cover all the main stream carriers worldwide. EP06 supports Qualcomm® IZat™ location technology Gen8C Lite (GPS, GLONASS, BeiDou, Galileo and QZSS). The integrated GNSS greatly simplifies product design, and provides quicker, more accurate and more dependable positioning capability. A rich set of Internet protocols, industry-standard interfaces and abundant functionalities (USB drivers for Windows 7, Windows 8/8.1, Windows 10, Linux, Android) extend the applicability of the module to a wide range of M2M and IoT applications such as industrial router, home gateway, set top box, industrial PDA, rugged tablet PC, video surveillance and digital signage, etc. Key Benefits ● LTE-A Cat 6 module with Mini PCIe form factor, optimized for M2M and IoT applications ● Support LTE-A carrier aggregation ● Worldwide LTE-A and UMTS/HSPA+ coverage ● Multi-constellation GNSS receiver available for applications requiring fast and accurate fixes in any environment ● Feature refinements: supports DFOTA and DTMF ● MIMO technology meets demands for data rate and link reliability in modem wireless communication systems
Description
EP06-A, IoT/M2M-optimized LTE-A Cat 6 Mini PCIe Module Quectel EP06 is a series of LTE Advanced category 6 module optimized specially for M2M and IoT applications. Adopting the 3GPP Rel. 11 LTE technology, it delivers M2M-optimized speeds of 300Mbps downlink and 50Mbps uplink peak data rates. Designed in the Mini PCIe form factor, EP06 contains 4 variants (EP06-E, EP06-A, EP06-LA① and EP06-APAC①) for different target regions and these variants nearly cover all the main stream carriers worldwide. EP06 supports Qualcomm® IZat™ location technology Gen8C Lite (GPS, GLONASS, BeiDou, Galileo and QZSS). The integrated GNSS greatly simplifies product design, and provides quicker, more accurate and more dependable positioning capability. A rich set of Internet protocols, industry-standard interfaces and abundant functionalities (USB drivers for Windows 7, Windows 8/8.1, Windows 10, Linux, Android) extend the applicability of the module to a wide range of M2M and IoT applications such as industrial router, home gateway, set top box, industrial PDA, rugged tablet PC, video surveillance and digital signage, etc. Key Benefits ● LTE-A Cat 6 module with Mini PCIe form factor, optimized for M2M and IoT applications ● Support LTE-A carrier aggregation ● Worldwide LTE-A and UMTS/HSPA+ coverage ● Multi-constellation GNSS receiver available for applications requiring fast and accurate fixes in any environment ● Feature refinements: supports DFOTA and DTMF ● MIMO technology meets demands for data rate and link reliability in modem wireless communication systems

Suppliers

Company
Product
Description
Supplier Links
EP06-A, IoT/M2M-optimized LTE-A Cat 6 Mini PCIe Module - 17779 - TOP-electronics USA
Tucson, AZ, United States
EP06-A, IoT/M2M-optimized LTE-A Cat 6 Mini PCIe Module
17779
EP06-A, IoT/M2M-optimized LTE-A Cat 6 Mini PCIe Module 17779
EP06-A, IoT/M2M-optimized LTE-A Cat 6 Mini PCIe Module Quectel EP06 is a series of LTE Advanced category 6 module optimized specially for M2M and IoT applications. Adopting the 3GPP Rel. 11 LTE technology, it delivers M2M-optimized speeds of 300Mbps downlink and 50Mbps uplink peak data rates. Designed in the Mini PCIe form factor, EP06 contains 4 variants (EP06-E, EP06-A, EP06-LA① and EP06-APAC①) for different target regions and these variants nearly cover all the main stream carriers worldwide. EP06 supports Qualcomm® IZat™ location technology Gen8C Lite (GPS, GLONASS, BeiDou, Galileo and QZSS). The integrated GNSS greatly simplifies product design, and provides quicker, more accurate and more dependable positioning capability. A rich set of Internet protocols, industry-standard interfaces and abundant functionalities (USB drivers for Windows 7, Windows 8/8.1, Windows 10, Linux, Android) extend the applicability of the module to a wide range of M2M and IoT applications such as industrial router, home gateway, set top box, industrial PDA, rugged tablet PC, video surveillance and digital signage, etc. Key Benefits ● LTE-A Cat 6 module with Mini PCIe form factor, optimized for M2M and IoT applications ● Support LTE-A carrier aggregation ● Worldwide LTE-A and UMTS/HSPA+ coverage ● Multi-constellation GNSS receiver available for applications requiring fast and accurate fixes in any environment ● Feature refinements: supports DFOTA and DTMF ● MIMO technology meets demands for data rate and link reliability in modem wireless communication systems

EP06-A, IoT/M2M-optimized LTE-A Cat 6 Mini PCIe Module

Quectel EP06 is a series of LTE Advanced category 6 module optimized specially for M2M and IoT applications. Adopting the 3GPP Rel. 11 LTE technology, it delivers M2M-optimized speeds of 300Mbps downlink and 50Mbps uplink peak data rates.

Designed in the Mini PCIe form factor, EP06 contains 4 variants (EP06-E, EP06-A, EP06-LA① and EP06-APAC①) for different target regions and these variants nearly cover all the main stream carriers worldwide.

EP06 supports Qualcomm® IZat™ location technology Gen8C Lite (GPS, GLONASS, BeiDou, Galileo and QZSS). The integrated GNSS greatly simplifies product design, and provides quicker, more accurate and more dependable positioning capability.

A rich set of Internet protocols, industry-standard interfaces and abundant functionalities (USB drivers for Windows 7, Windows 8/8.1, Windows 10, Linux, Android) extend the applicability of the module to a wide range of M2M and IoT applications such as industrial router, home gateway, set top box, industrial PDA, rugged tablet PC, video surveillance and digital signage, etc.

Key Benefits

● LTE-A Cat 6 module with Mini PCIe form factor, optimized for M2M and IoT applications
● Support LTE-A carrier aggregation
● Worldwide LTE-A and UMTS/HSPA+ coverage
● Multi-constellation GNSS receiver available for applications requiring fast and accurate fixes in any environment
● Feature refinements: supports DFOTA and DTMF
● MIMO technology meets demands for data rate and link reliability in modem wireless communication systems

Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17779
Product Name EP06-A, IoT/M2M-optimized LTE-A Cat 6 Mini PCIe Module
Technology Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51822-QFAC-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Modems - ICs and Modules - SI2435-E-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details