Alternative Parts (Cross-Reference): Cross
Manufacturer: GNSQuectel
Category: RF and Wireless RF Transceiver Modules and Modems
Product Status: Active
RF Family/Standard: Cellular, Navigation
Protocol: BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA
Data Rate: 150Mbps
Serial Interfaces: I²C, PCM, SPI, UART, USB
Antenna Type: Antenna Not Included
Voltage - Supply: 3.3V ~ 4.3V
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount
RF TXRX MODULE CELL/NAV SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 2958-EG95EXGA-128-SGNSTR-ND | EG95EXGA-128-SGNS | EG95EXGA-128-SGNS | |
| Product Name | RF and Wireless RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Supply Voltage | 3.3 to 4.3 volts | 3.3 to 4.3 volts | 3.3 to 4.3 volts | 4.3 to 3.3 volts |
| Operating Temperature | -35.0 to 75.0 C (-31.0 to 167.0 F) | -35.0 to 75.0 C (-31.0 to 167.0 F) | -35.0 to 75.0 C (-31.0 to 167.0 F) | |
| Package Type | Surface Mount; Module | Surface Mount; Module |