Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules and Modems EG91EXGA-128-SGNS

Description
Cellular EDGE, GPRS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount
Request a Quote Datasheet
Description
Cellular EDGE, GPRS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 2958-EG91EXGA-128-SGNSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-EG91EXGA-128-SGNSTR-ND
RF Transceiver Modules and Modems 2958-EG91EXGA-128-SGNSTR-ND
Cellular EDGE, GPRS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount

Cellular EDGE, GPRS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-EG91EXGA-128-SGNSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-EG91EXGA-128-SGNSCT-ND
RF Transceiver Modules and Modems 2958-EG91EXGA-128-SGNSCT-ND
Cellular EDGE, GPRS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount

Cellular EDGE, GPRS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-EG91EXGA-128-SGNSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-EG91EXGA-128-SGNSDKR-ND
RF Transceiver Modules and Modems 2958-EG91EXGA-128-SGNSDKR-ND
Cellular EDGE, GPRS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount

Cellular EDGE, GPRS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 1153600-EG91EXGA-128-SGNS - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1153600-EG91EXGA-128-SGNS
RF/IF and RFID - RF Transceiver Modules and Modems 1153600-EG91EXGA-128-SGNS
Win Source Part Number: 1153600-EG91EXGA-128 -SGNS Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: EDGE, GPRS, LTE, UMTS, WCDMA Data Rate: 42Mbps Antenna Type: Antenna Not Included Current - Receiving: 29mA RF Family/Standard: Cellular Serial Interfaces: I²C, PCM, SPI, UART, USB Current - Transmitting: 29mA Voltage - Supply: 3.3V ~ 4.3V Package / Case: Module Temperature Range - Operating: -35°C ~ 75°C ECCN: 5A992C SC Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Quectel Other Names: 2958-EG91EXGA-128-SG NSDKR,2958-EG91EXGA- 128-SGNSTR,2958-EG91 EXGA-128-SGNSCT Base Product Number: EG91

Win Source Part Number: 1153600-EG91EXGA-128-SGNS
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Protocol: EDGE, GPRS, LTE, UMTS, WCDMA
Data Rate: 42Mbps
Antenna Type: Antenna Not Included
Current - Receiving: 29mA
RF Family/Standard: Cellular
Serial Interfaces: I²C, PCM, SPI, UART, USB
Current - Transmitting: 29mA
Voltage - Supply: 3.3V ~ 4.3V
Package / Case: Module
Temperature Range - Operating: -35°C ~ 75°C
ECCN: 5A992C SC
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Quectel
Other Names: 2958-EG91EXGA-128-SGNSDKR,2958-EG91EXGA-128-SGNSTR,2958-EG91EXGA-128-SGNSCT
Base Product Number: EG91

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - EG91EXGA-128-SGNS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
EG91EXGA-128-SGNS
RF and Wireless - RF Transceiver Modules and Modems EG91EXGA-128-SGNS
RF TXRX MOD CELLULAR SMD

RF TXRX MOD CELLULAR SMD

Supplier's Site
RF Transceiver Modules and Modems - EG91EXGA-128-SGNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
EG91EXGA-128-SGNS
RF Transceiver Modules and Modems EG91EXGA-128-SGNS
Cellular EDGE, GPRS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount

Cellular EDGE, GPRS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 2958-EG91EXGA-128-SGNSTR-ND 1153600-EG91EXGA-128-SGNS EG91EXGA-128-SGNS EG91EXGA-128-SGNS
Product Name RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F)
Package Type Surface Mount; Module Surface Mount; SMD (SMT) Surface Mount; Module
Supply Voltage 3.3 to 4.3 volts 3.3 to 4.3 volts 4.3 to 3.3 volts 3.3 to 4.3 volts
Supply Current 29 mA 29 mA
Unlock Full Specs
to access all available technical data