Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz Antenna Not Included Card Edge
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz Antenna Not Included Card Edge
RF TXRX MOD CELL/NAV CARD EDGE
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 2958-EC25EUXGA-128-SGNSTR-ND | EC25EUXGA-128-SGNS | EC25EUXGA-128-SGNS |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Phase Shift Key | ||
| Features | RoHS | RoHS | |
| Operating Temperature | -35.0 to 75.0 C (-31.0 to 167.0 F) | -35.0 to 75.0 C (-31.0 to 167.0 F) | -35.0 to 75.0 C (-31.0 to 167.0 F) |
| Operating Frequency | 900 to 1800 MHz | 900 to 1800 MHz | 900 to 1800 MHz |
| Sensitivity | -110 dBm | -110 dBm | -110 dBm |