Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Card Edge
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Card Edge
RF TXRX MOD CELL/NAV CARD EDGE
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 2958-EC25AUXGA-128-SGNSTR-ND | EC25AUXGA-128-SGNS | EC25AUXGA-128-SGNS |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Phase Shift Key | ||
| Features | RoHS | RoHS | |
| Operating Temperature | -35.0 to 75.0 C (-31.0 to 167.0 F) | -35.0 to 75.0 C (-31.0 to 167.0 F) | -35.0 to 75.0 C (-31.0 to 167.0 F) |
| Operating Frequency | 850 to 1900 MHz | 850 to 1900 MHz | 850 to 1900 MHz |
| Sensitivity | -111 dBm | -111 dBm | -111 dBm |