Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules and Modems EC25AUFA-MINIPCIE

Description
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Card Edge
Request a Quote Datasheet
Description
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Card Edge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 2958-EC25AUFA-MINIPCIE-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-EC25AUFA-MINIPCIE-ND
RF Transceiver Modules and Modems 2958-EC25AUFA-MINIPCIE-ND
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Card Edge

Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Card Edge

Buy Now Datasheet
RF Transceiver Modules - EC25AUFA-MINIPCIE - 870000-EC25AUFA-MINIPCIE - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - EC25AUFA-MINIPCIE
870000-EC25AUFA-MINIPCIE
RF Transceiver Modules - EC25AUFA-MINIPCIE 870000-EC25AUFA-MINIPCIE
Manufacturer: Quectel Win Source Part Number: 870000-EC25AUFA-MINI PCIE Operating Temperature Range: -35°C ~ 75°C Features: Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Card Edge Package: Reel - TR Package: Module Mounting: Card Edge Family Name: EC25 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Other Part Number: 2958-EC25AUFA-MINIPC IETR, 2958-EC25AUFA-MINIPC IEDKR, 2958-EC25AUFA-MINIPC IECT

Manufacturer: Quectel
Win Source Part Number: 870000-EC25AUFA-MINIPCIE
Operating Temperature Range: -35°C ~ 75°C
Features: Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Card Edge
Package: Reel - TR
Package: Module
Mounting: Card Edge
Family Name: EC25
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Other Part Number: 2958-EC25AUFA-MINIPCIETR, 2958-EC25AUFA-MINIPCIEDKR, 2958-EC25AUFA-MINIPCIECT

Buy Now Datasheet
RF Transceiver Modules and Modems - EC25AUFA-MINIPCIE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
EC25AUFA-MINIPCIE
RF Transceiver Modules and Modems EC25AUFA-MINIPCIE
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Card Edge

Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Card Edge

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - EC25AUFA-MINIPCIE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
EC25AUFA-MINIPCIE
RF and Wireless - RF Transceiver Modules and Modems EC25AUFA-MINIPCIE
RF TXRX MOD CELL/NAV CARD EDGE

RF TXRX MOD CELL/NAV CARD EDGE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 2958-EC25AUFA-MINIPCIE-ND 870000-EC25AUFA-MINIPCIE EC25AUFA-MINIPCIE EC25AUFA-MINIPCIE
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - EC25AUFA-MINIPCIE RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
RF Modulation Phase Shift Key
Operating Temperature -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F)
Operating Frequency 850 to 1900 MHz 850 to 1900 MHz 850 to 1900 MHz
Sensitivity -111 dBm -111 dBm -111 dBm
Output Power 33 dBm 33 dBm 33 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1774868 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
OEM USB WiFi Modules - WiFiHU2-a-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1236-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 1800 to 2100 MHz
View Details