Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules and Modems EC25AUFA-512-STD

Description
RF TXRX MOD CELL/NAV CARD EDGE
Datasheet
Description
RF TXRX MOD CELL/NAV CARD EDGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - EC25AUFA-512-STD - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
EC25AUFA-512-STD
RF Transceiver Modules and Modems EC25AUFA-512-STD
RF TXRX MOD CELL/NAV CARD EDGE

RF TXRX MOD CELL/NAV CARD EDGE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number EC25AUFA-512-STD
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - 448-CYW20733A2KFB1G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
Telecom - SI32171-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details