Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules and Modems EC25AFA-MINIPCIE

Description
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge
Request a Quote Datasheet
Description
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 2958-EC25AFA-MINIPCIE-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-EC25AFA-MINIPCIE-ND
RF Transceiver Modules and Modems 2958-EC25AFA-MINIPCIE-ND
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge

Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 1056741-EC25AFA-MINIPCIE - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1056741-EC25AFA-MINIPCIE
RF/IF and RFID - RF Transceiver Modules and Modems 1056741-EC25AFA-MINIPCIE
Win Source Part Number: 1056741-EC25AFA-MINI PCIE Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 100 Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA Data Rate: 150Mbps Antenna Type: Antenna Not Included Current - Receiving: 21.7mA RF Family/Standard: Cellular, Navigation Serial Interfaces: I²C, PCM, UART, USB Current - Transmitting: 21.7mA Voltage - Supply: 3V ~ 3.6V Mounting Type: Card Edge Package / Case: Module Temperature Range - Operating: -35°C ~ 75°C ECCN: 5A992C 22 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Quectel Other Names: 2958-EC25AFA-MINIPCI E,2958-EC25AFA-MINIP CIECT-ND,2958-EC25AF A-MINIPCIEDKR-ND,295 8-EC25AFA-MINIPCIECT INACTIVE,2958-EC25AF A-MINIPCIEDKRINACTIV E,2958-EC25AFA-MINIP CIETR,2958-EC25AFA-M INIPCIEDKR,2958-EC25 AFA-MINIPCIECT,2958- EC25AFA-MINIPCIETR-N D Base Product Number: EC25

Win Source Part Number: 1056741-EC25AFA-MINIPCIE
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 100
Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA
Data Rate: 150Mbps
Antenna Type: Antenna Not Included
Current - Receiving: 21.7mA
RF Family/Standard: Cellular, Navigation
Serial Interfaces: I²C, PCM, UART, USB
Current - Transmitting: 21.7mA
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Card Edge
Package / Case: Module
Temperature Range - Operating: -35°C ~ 75°C
ECCN: 5A992C 22
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8517.62.0090
Mfr: Quectel
Other Names: 2958-EC25AFA-MINIPCIE,2958-EC25AFA-MINIPCIECT-ND,2958-EC25AFA-MINIPCIEDKR-ND,2958-EC25AFA-MINIPCIECTINACTIVE,2958-EC25AFA-MINIPCIEDKRINACTIVE,2958-EC25AFA-MINIPCIETR,2958-EC25AFA-MINIPCIEDKR,2958-EC25AFA-MINIPCIECT,2958-EC25AFA-MINIPCIETR-ND
Base Product Number: EC25

Buy Now Datasheet
RF Transceiver Modules and Modems - EC25AFA-MINIPCIE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
EC25AFA-MINIPCIE
RF Transceiver Modules and Modems EC25AFA-MINIPCIE
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge

Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - EC25AFA-MINIPCIE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
EC25AFA-MINIPCIE
RF and Wireless - RF Transceiver Modules and Modems EC25AFA-MINIPCIE
RF TXRX MOD CELL/NAV CARD EDGE

RF TXRX MOD CELL/NAV CARD EDGE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 2958-EC25AFA-MINIPCIE-ND 1056741-EC25AFA-MINIPCIE EC25AFA-MINIPCIE EC25AFA-MINIPCIE
Product Name RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F)
Package Type Module Module Module
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Modules - 1791182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 602-ASB-EX15-WX11-GLB-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 2400 to 5000 MHz
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Specs
RF Modulation GFSK, p/4-DQPSK and 8-DPSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK, 256QAM
Radio Technique Frequency-Hopping Spread Spectrum
Operating Frequency 2400 to 5850 MHz
View Details