Quectel Wireless Solutions Co., Ltd. Quectel EC25-A Mini PCIe Multi-mode LTE Module, Cat.4 (ATT) EC25-A Mini PCIe

Description
Quectel EC25-A, Mini PCIe Multi-mode LTE Module, Cat.4 (ATT Network) The EC25-A Mini PCIe is in the standard PCI Express® MiniCard form factor (miniPCIe) and is certified for use with the following North American networks: Canada: Rogers/Telus. USA: AT&T/T-Mobile (For Verizon networks, use the EC25-V.) The Quectel EC25-A is a LTE category 4 module optimized specially for M2M and IoT applications. Adopting the 3GPP Rel. 11 LTE technology, it delivers 150Mbit/s downlink and 50Mbit/s uplink data rates. The EC25 is compatible with Quectel UMTS/HSPA+ UC20 module and multi-mode LTE EC20/EC21 module, which allows for flexible migration among them in design and manufacturing. The EC25 is backward compatible with existing EDGE and GSM/GPRS networks, ensuring that it can be connected even in remote areas devoid of 4G or 3G coverage. The EC25 supports Qualcomm® IZat™ location technology Gen8C Lite (GPS, GLONASS, BeiDou, Galileo and QZSS). The integrated GNSS greatly simplifies product design, and provides quicker, more accurate and more dependable positioning.
Description
Quectel EC25-A, Mini PCIe Multi-mode LTE Module, Cat.4 (ATT Network) The EC25-A Mini PCIe is in the standard PCI Express® MiniCard form factor (miniPCIe) and is certified for use with the following North American networks: Canada: Rogers/Telus. USA: AT&T/T-Mobile (For Verizon networks, use the EC25-V.) The Quectel EC25-A is a LTE category 4 module optimized specially for M2M and IoT applications. Adopting the 3GPP Rel. 11 LTE technology, it delivers 150Mbit/s downlink and 50Mbit/s uplink data rates. The EC25 is compatible with Quectel UMTS/HSPA+ UC20 module and multi-mode LTE EC20/EC21 module, which allows for flexible migration among them in design and manufacturing. The EC25 is backward compatible with existing EDGE and GSM/GPRS networks, ensuring that it can be connected even in remote areas devoid of 4G or 3G coverage. The EC25 supports Qualcomm® IZat™ location technology Gen8C Lite (GPS, GLONASS, BeiDou, Galileo and QZSS). The integrated GNSS greatly simplifies product design, and provides quicker, more accurate and more dependable positioning.

Suppliers

Company
Product
Description
Supplier Links
Quectel EC25-A Mini PCIe Multi-mode LTE Module, Cat.4 (ATT) - 17671 - TOP-electronics USA
Tucson, AZ, United States
Quectel EC25-A Mini PCIe Multi-mode LTE Module, Cat.4 (ATT)
17671
Quectel EC25-A Mini PCIe Multi-mode LTE Module, Cat.4 (ATT) 17671
Quectel EC25-A, Mini PCIe Multi-mode LTE Module, Cat.4 (ATT Network) The EC25-A Mini PCIe is in the standard PCI Express® MiniCard form factor (miniPCIe) and is certified for use with the following North American networks: Canada: Rogers/Telus. USA: AT&T/T-Mobile (For Verizon networks, use the EC25-V.) The Quectel EC25-A is a LTE category 4 module optimized specially for M2M and IoT applications. Adopting the 3GPP Rel. 11 LTE technology, it delivers 150Mbit/s downlink and 50Mbit/s uplink data rates. The EC25 is compatible with Quectel UMTS/HSPA+ UC20 module and multi-mode LTE EC20/EC21 module, which allows for flexible migration among them in design and manufacturing. The EC25 is backward compatible with existing EDGE and GSM/GPRS networks, ensuring that it can be connected even in remote areas devoid of 4G or 3G coverage. The EC25 supports Qualcomm® IZat™ location technology Gen8C Lite (GPS, GLONASS, BeiDou, Galileo and QZSS). The integrated GNSS greatly simplifies product design, and provides quicker, more accurate and more dependable positioning.

Quectel EC25-A, Mini PCIe Multi-mode LTE Module, Cat.4 (ATT Network)

The EC25-A Mini PCIe is in the standard PCI Express® MiniCard form factor (miniPCIe) and is certified for use with the following North American networks:

Canada: Rogers/Telus.
USA: AT&T/T-Mobile

(For Verizon networks, use the EC25-V.)
The Quectel EC25-A is a LTE category 4 module optimized specially for M2M and IoT applications. Adopting the 3GPP Rel. 11 LTE technology, it delivers 150Mbit/s downlink and 50Mbit/s uplink data rates. The EC25 is compatible with Quectel UMTS/HSPA+ UC20 module and multi-mode LTE EC20/EC21 module, which allows for flexible migration among them in design and manufacturing.

The EC25 is backward compatible with existing EDGE and GSM/GPRS networks, ensuring that it can be connected even in remote areas devoid of 4G or 3G coverage.

The EC25 supports Qualcomm® IZat™ location technology Gen8C Lite (GPS, GLONASS, BeiDou, Galileo and QZSS). The integrated GNSS greatly simplifies product design, and provides quicker, more accurate and more dependable positioning.

Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17671
Product Name Quectel EC25-A Mini PCIe Multi-mode LTE Module, Cat.4 (ATT)
Technology Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LE1-O17Q48-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Telecom - 336-4870-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 24-WFQFN Exposed Pad
Pins 24 #
View Details