Quectel Wireless Solutions Co., Ltd. RF/IF and RFID - RF Transceiver Modules and Modems EC21VFA-MINIPCIE

Description
Win Source Part Number: 1131815-EC21VFA-MINI PCIE Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 100 Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS, LTE Data Rate: 10Mbps Antenna Type: Antenna Not Included Current - Receiving: 30mA RF Family/Standard: Cellular, Navigation Serial Interfaces: I²C, PCM, UART, USB Current - Transmitting: 30mA Voltage - Supply: 3V ~ 3.6V Mounting Type: Card Edge Package / Case: Module Temperature Range - Operating: -35°C ~ 75°C ECCN: 5A992C 22 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Quectel Other Names: 2958-EC21VFA-MINIPCI E,2958-EC21VFA-MINIP CIEDKR-ND,2958-EC21V FA-MINIPCIECT,2958-E C21VFA-MINIPCIETR,29 58-EC21VFA-MINIPCIED KRINACTIVE,2958-EC21 VFA-MINIPCIEDKR,2958 -EC21VFA-MINIPCIECT- ND,2958-EC21VFA-MINI PCIETR-ND,2958-EC21V FA-MINIPCIECTINACTIV E Base Product Number: EC21
Request a Quote Datasheet
Description
Win Source Part Number: 1131815-EC21VFA-MINI PCIE Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 100 Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS, LTE Data Rate: 10Mbps Antenna Type: Antenna Not Included Current - Receiving: 30mA RF Family/Standard: Cellular, Navigation Serial Interfaces: I²C, PCM, UART, USB Current - Transmitting: 30mA Voltage - Supply: 3V ~ 3.6V Mounting Type: Card Edge Package / Case: Module Temperature Range - Operating: -35°C ~ 75°C ECCN: 5A992C 22 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Quectel Other Names: 2958-EC21VFA-MINIPCI E,2958-EC21VFA-MINIP CIEDKR-ND,2958-EC21V FA-MINIPCIECT,2958-E C21VFA-MINIPCIETR,29 58-EC21VFA-MINIPCIED KRINACTIVE,2958-EC21 VFA-MINIPCIEDKR,2958 -EC21VFA-MINIPCIECT- ND,2958-EC21VFA-MINI PCIETR-ND,2958-EC21V FA-MINIPCIECTINACTIV E Base Product Number: EC21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1131815-EC21VFA-MINIPCIE - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1131815-EC21VFA-MINIPCIE
RF/IF and RFID - RF Transceiver Modules and Modems 1131815-EC21VFA-MINIPCIE
Win Source Part Number: 1131815-EC21VFA-MINI PCIE Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 100 Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS, LTE Data Rate: 10Mbps Antenna Type: Antenna Not Included Current - Receiving: 30mA RF Family/Standard: Cellular, Navigation Serial Interfaces: I²C, PCM, UART, USB Current - Transmitting: 30mA Voltage - Supply: 3V ~ 3.6V Mounting Type: Card Edge Package / Case: Module Temperature Range - Operating: -35°C ~ 75°C ECCN: 5A992C 22 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Quectel Other Names: 2958-EC21VFA-MINIPCI E,2958-EC21VFA-MINIP CIEDKR-ND,2958-EC21V FA-MINIPCIECT,2958-E C21VFA-MINIPCIETR,29 58-EC21VFA-MINIPCIED KRINACTIVE,2958-EC21 VFA-MINIPCIEDKR,2958 -EC21VFA-MINIPCIECT- ND,2958-EC21VFA-MINI PCIETR-ND,2958-EC21V FA-MINIPCIECTINACTIV E Base Product Number: EC21

Win Source Part Number: 1131815-EC21VFA-MINIPCIE
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 100
Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS, LTE
Data Rate: 10Mbps
Antenna Type: Antenna Not Included
Current - Receiving: 30mA
RF Family/Standard: Cellular, Navigation
Serial Interfaces: I²C, PCM, UART, USB
Current - Transmitting: 30mA
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Card Edge
Package / Case: Module
Temperature Range - Operating: -35°C ~ 75°C
ECCN: 5A992C 22
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8517.62.0090
Mfr: Quectel
Other Names: 2958-EC21VFA-MINIPCIE,2958-EC21VFA-MINIPCIEDKR-ND,2958-EC21VFA-MINIPCIECT,2958-EC21VFA-MINIPCIETR,2958-EC21VFA-MINIPCIEDKRINACTIVE,2958-EC21VFA-MINIPCIEDKR,2958-EC21VFA-MINIPCIECT-ND,2958-EC21VFA-MINIPCIETR-ND,2958-EC21VFA-MINIPCIECTINACTIVE
Base Product Number: EC21

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-EC21VFA-MINIPCIE-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-EC21VFA-MINIPCIE-ND
RF Transceiver Modules and Modems 2958-EC21VFA-MINIPCIE-ND
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, LTE Transceiver Module Antenna Not Included Card Edge

Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, LTE Transceiver Module Antenna Not Included Card Edge

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - EC21VFA-MINIPCIE - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
EC21VFA-MINIPCIE
RF and Wireless - RF Transceiver Modules and Modems EC21VFA-MINIPCIE
RF TXRX MOD CELL/NAV CARD EDGE

RF TXRX MOD CELL/NAV CARD EDGE

Supplier's Site
RF Transceiver Modules and Modems - EC21VFA-MINIPCIE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
EC21VFA-MINIPCIE
RF Transceiver Modules and Modems EC21VFA-MINIPCIE
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, LTE Transceiver Module Antenna Not Included Card Edge

Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, LTE Transceiver Module Antenna Not Included Card Edge

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1131815-EC21VFA-MINIPCIE 2958-EC21VFA-MINIPCIE-ND EC21VFA-MINIPCIE EC21VFA-MINIPCIE
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F)
Package Type Module Module Module
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 to 3 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942926 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
RF Transceiver Modules and Modems - 2312-DWM3000TR13CT-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 24-SMD Module
View Details
OEM USB WiFi Modules - WiFiHU-a - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Zigbee Module - ATMEGA128RFA1-ZUR00 - Richardson RFPD
Microchip Technology, Inc.
View Details
2 suppliers