Cellular LTE Transceiver Module Antenna Not Included Card Edge
Cellular LTE Transceiver Module Antenna Not Included Card Edge
Cellular LTE Transceiver Module Antenna Not Included Card Edge
Manufacturer: Quectel
Win Source Part Number: 917756-EC21VFA-512-S
Operating Temperature Range: -40°C ~ 80°C
Features: Cellular LTE Transceiver Module - Antenna Not Included Card Edge
Package: Reel - TR
Package: Module
Mounting: Card Edge
Family Name: EC21
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Other Part Number: 2958-EC21VFA-512-STD
Cellular LTE Transceiver Module Antenna Not Included Card Edge
RF TXRX MOD CELLULAR CARD EDGE
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 2958-EC21VFA-512-STDTR-ND | 917756-EC21VFA-512-STD | EC21VFA-512-STD | EC21VFA-512-STD |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules - EC21VFA-512-STD | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 80.0 C (-40.0 to 176.0 F) | -40.0 to 80.0 C (-40.0 to 176.0 F) | -40.0 to 80.0 C (-40.0 to 176.0 F) | -40.0 to 80.0 C (-40.0 to 176.0 F) |
| Sensitivity | -102 dBm | -102 dBm | -102 dBm | |
| Output Power | 33 dBm | 33 dBm | 33 dBm | |
| Package Type | Module | Card Edge | Module | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts |