The Quectel EC21JFA-512-STD is an LTE Category 1 module designed for M2M and IoT applications, offering cost-effective and low-power connectivity. It supports downlink speeds of up to 10 Mbps and uplink speeds of up to 5 Mbps, making it suitable for applications that do not require high-speed data but need reliable LTE connectivity. The module is backward-compatible with existing EDGE and GSM/GPRS networks, facilitating easy migration from LTE to 2G or 3G networks. This module includes support for multi-constellation GNSS (GPS, GLONASS, BeiDou, Galileo, and QZSS), enhancing positioning accuracy and reliability. It features a variety of interfaces, including USB 2.0, UART, and (U)SIM, and supports a rich set of internet protocols, making it versatile for various applications such as smart metering, asset tracking, and environmental monitoring. The EC21JFA-512-STD operates within a temperature range of -40°C to +85°C and comes in a compact LCC package measuring 29.0mm x 32.0mm x 2.4mm. It is compliant with multiple global standards, including RoHS, CE, FCC, and others, ensuring its suitability for international deployment.
Cellular LTE Transceiver Module Antenna Not Included Card Edge
Cellular LTE Transceiver Module Antenna Not Included Card Edge
Cellular LTE Transceiver Module Antenna Not Included Card Edge
Manufacturer: Quectel
Win Source Part Number: 846912-EC21JFA-512-S
Features: Transceiver Module
Package: Reel - TR
Family Name: EC21
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Other Part Number: 2958-EC21JFA-512-STD
Cellular LTE Transceiver Module Antenna Not Included Card Edge
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers |
| Product Number | 2958-EC21JFA-512-STDTR-ND | 846912-EC21JFA-512-STD | EC21JFA-512-STD |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules - EC21JFA-512-STD | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 80.0 C (-40.0 to 176.0 F) | -40.0 to 80.0 C (-40.0 to 176.0 F) | |
| Sensitivity | -102 dBm | -102 dBm | |
| Output Power | 33 dBm | 33 dBm | |
| Package Type | Module | Module | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |