Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules and Modems EC21EFA-MINIPCIE

Description
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge
Request a Quote Datasheet
Description
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 2958-EC21EFA-MINIPCIE-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-EC21EFA-MINIPCIE-ND
RF Transceiver Modules and Modems 2958-EC21EFA-MINIPCIE-ND
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge

Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 1214425-EC21EFA-MINIPCIE - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1214425-EC21EFA-MINIPCIE
RF/IF and RFID - RF Transceiver Modules and Modems 1214425-EC21EFA-MINIPCIE
Win Source Part Number: 1214425-EC21EFA-MINI PCIE Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 100 Protocol: BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, UMTS, WCDMA Data Rate: 42Mbps Antenna Type: Antenna Not Included Current - Receiving: 30mA RF Family/Standard: Cellular, Navigation Serial Interfaces: I²C, PCM, UART, USB Current - Transmitting: 30mA Voltage - Supply: 3V ~ 3.6V Mounting Type: Card Edge Package / Case: Module Temperature Range - Operating: -35°C ~ 75°C ECCN: 5A992C 22 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Quectel Other Names: 2958-EC21EFA-MINIPCI ECTINACTIVE,2958-EC2 1EFA-MINIPCIEDKRINAC TIVE,2958-EC21EFA-MI NIPCIEDKR-ND,2958-EC 21EFA-MINIPCIETR-ND, 2958-EC21EFA-MINIPCI E,2958-EC21EFA-MINIP CIECT-ND,2958-EC21EF A-MINIPCIETR,2958-EC 21EFA-MINIPCIEDKR,29 58-EC21EFA-MINIPCIEC T Base Product Number: EC21

Win Source Part Number: 1214425-EC21EFA-MINIPCIE
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 100
Protocol: BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, UMTS, WCDMA
Data Rate: 42Mbps
Antenna Type: Antenna Not Included
Current - Receiving: 30mA
RF Family/Standard: Cellular, Navigation
Serial Interfaces: I²C, PCM, UART, USB
Current - Transmitting: 30mA
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Card Edge
Package / Case: Module
Temperature Range - Operating: -35°C ~ 75°C
ECCN: 5A992C 22
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8517.62.0090
Mfr: Quectel
Other Names: 2958-EC21EFA-MINIPCIECTINACTIVE,2958-EC21EFA-MINIPCIEDKRINACTIVE,2958-EC21EFA-MINIPCIEDKR-ND,2958-EC21EFA-MINIPCIETR-ND,2958-EC21EFA-MINIPCIE,2958-EC21EFA-MINIPCIECT-ND,2958-EC21EFA-MINIPCIETR,2958-EC21EFA-MINIPCIEDKR,2958-EC21EFA-MINIPCIECT
Base Product Number: EC21

Buy Now Datasheet
RF Transceiver Modules and Modems - EC21EFA-MINIPCIE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
EC21EFA-MINIPCIE
RF Transceiver Modules and Modems EC21EFA-MINIPCIE
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge

Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - EC21EFA-MINIPCIE - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
EC21EFA-MINIPCIE
RF and Wireless - RF Transceiver Modules and Modems EC21EFA-MINIPCIE
RF TXRX MOD CELL/NAV CARD EDGE

RF TXRX MOD CELL/NAV CARD EDGE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 2958-EC21EFA-MINIPCIE-ND 1214425-EC21EFA-MINIPCIE EC21EFA-MINIPCIE EC21EFA-MINIPCIE
Product Name RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F)
Package Type Module Module Module
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 to 3 volts
Supply Current 30 mA 30 mA
Unlock Full Specs
to access all available technical data