The Quectel EC21AFA-512-STD is an LTE Cat 1 module designed for M2M and IoT applications, offering a downlink speed of up to 10 Mbps and an uplink speed of up to 5 Mbps. It is optimized for low power consumption, making it suitable for applications that do not require high-speed connectivity but demand reliability and longevity. The module supports backward compatibility with existing EDGE and GSM/GPRS networks, facilitating easy migration from LTE to 2G or 3G networks. This module includes support for multi-constellation GNSS (GPS, GLONASS, BeiDou, Galileo, and QZSS), enhancing positioning accuracy for various applications. It features a range of interfaces, including USB 2.0, UART, and (U)SIM, and is compatible with multiple operating systems such as Windows, Linux, and Android. The EC21AFA-512-STD is also equipped with advanced functionalities like DFOTA (Delta Firmware Upgrade Over the Air) and eCall support. With a compact size of 29.0 mm x 32.0 mm x 2.4 mm and a weight of approximately 4.9 g, this module is suitable for integration into various devices, including smart metering, asset tracking, and environmental monitoring systems. It operates within a temperature range of -40°C to +85°C and is compliant with several international standards, including RoHS and FCC.
Manufacturer: Quectel
Win Source Part Number: 917755-EC21AFA-512-S
Operating Temperature Range: -40°C ~ 80°C
Features: Cellular LTE, WCDMA Transceiver Module - Antenna Not Included Card Edge
Package: Reel - TR
Package: Module
Mounting: Card Edge
Family Name: EC21
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Other Part Number: 2958-EC21AFA-512-STD
Cellular LTE, WCDMA Transceiver Module Antenna Not Included Card Edge
Cellular LTE, WCDMA Transceiver Module Antenna Not Included Card Edge
Cellular LTE, WCDMA Transceiver Module Antenna Not Included Card Edge
Cellular LTE, WCDMA Transceiver Module Antenna Not Included Card Edge
RF TXRX MOD CELLULAR CARD EDGE
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 917755-EC21AFA-512-STD | 2958-EC21AFA-512-STDTR-ND | EC21AFA-512-STD | EC21AFA-512-STD |
| Product Name | RF Transceiver Modules - EC21AFA-512-STD | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 80.0 C (-40.0 to 176.0 F) | -40.0 to 80.0 C (-40.0 to 176.0 F) | -40.0 to 80.0 C (-40.0 to 176.0 F) | -40.0 to 80.0 C (-40.0 to 176.0 F) |
| Package Type | Card Edge | Module | Module | |
| Sensitivity | -102 dBm | -102 dBm | -102 dBm | |
| Output Power | 33 dBm | 33 dBm | 33 dBm |