QUECTEL WIRELESS SOLUTIONS CO., LTD.
BC95GJB-02-STD -- RF TRANSCEIVER MODULES AND MODEMS
Quectel Wireless Solutions Co., Ltd.
RF Transceiver Modules and Modems
BC95GJB-02-STD
Description
RF TXRX MOD CELLULAR SMD
Description
RF TXRX MOD CELLULAR SMD
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
BC95GJB-02-STD |
|
Product Name
|
RF Transceiver Modules and Modems |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details
Device Type
Beamformers
Operating Frequency
30000 to 40000 MHz
View Details
Supply Voltage
3.3V
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details