QUECTEL WIRELESS SOLUTIONS CO., LTD.
BC66NB-04-STD -- RF TRANSCEIVER MODULES AND MODEMS
Quectel Wireless Solutions Co., Ltd.
RF Transceiver Modules and Modems
BC66NB-04-STD
Description
RF TXRX MOD CELLULAR SMD
Description
RF TXRX MOD CELLULAR SMD
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
BC66NB-04-STD |
|
Product Name
|
RF Transceiver Modules and Modems |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
ZigBee
Operating Frequency
6500 to 8000 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
196-LBGA
Pins
196 #
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details