Laser Diode 520nm 1mW 3V ~ 7V 100mA Cylinder (10.5mm Dia)
LASER DIODE 520NM 1MW 10.5MM DIA
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Lasers | Lasers |
| Product Number | VLM-520-53SPT-ND | VLM-520-53 SPT |
| Product Name | Laser Diodes, Modules | Laser Diodes, Modules |
| Wavelength Range | 520 nm (5200 Å) |