Quarton USA, Inc. Laser Diodes, Modules VLM-450-60 LPO

Description
BLUE, 450NM, CIRCULAR DOT, CLASS
Request a Quote Datasheet
Description
BLUE, 450NM, CIRCULAR DOT, CLASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes, Modules - 100-VLM-450-60LPO-ND - DigiKey
Thief River Falls, MN, United States
Laser Diodes, Modules
100-VLM-450-60LPO-ND
Laser Diodes, Modules 100-VLM-450-60LPO-ND
BLUE, 450NM, CIRCULAR DOT, CLASS

BLUE, 450NM, CIRCULAR DOT, CLASS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Lasers
Product Number 100-VLM-450-60LPO-ND
Product Name Laser Diodes, Modules
Wavelength Range 450 nm (4500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

CW laser diodes (CWLD) - L9418-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 970 to 990 nm (9700 to 9900 Å)
Operating Voltage 2 volts
View Details
Laser Diode, TO-56, 660 nm, 13 W Peak - TO56-116-116 - Newport MKS
Specs
Wavelength Range 1470 nm (14700 Å)
Laser Power 13000 milliwatts
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-7G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
 - 105164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification 3R
View Details