Quarktwin Technology Ltd. RF Antennas WAP58142

Description
5.5GHz ISM, UNII, WLAN Panel RF Antenna 5.15GHz ~ 5.85GHz 14dBi Wall Mount
Description
5.5GHz ISM, UNII, WLAN Panel RF Antenna 5.15GHz ~ 5.85GHz 14dBi Wall Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WAP58142 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WAP58142
RF Antennas WAP58142
5.5GHz ISM, UNII, WLAN Panel RF Antenna 5.15GHz ~ 5.85GHz 14dBi Wall Mount

5.5GHz ISM, UNII, WLAN Panel RF Antenna 5.15GHz ~ 5.85GHz 14dBi Wall Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number WAP58142
Product Name RF Antennas
Applications ISM, UNII, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details