Quarktwin Technology Ltd. RF Antennas WAP24184

Description
2.4415GHz ISM, UNII, WLAN Flat Panel RF Antenna 2.4GHz ~ 2.483GHz 18dBi Bracket Mount
Description
2.4415GHz ISM, UNII, WLAN Flat Panel RF Antenna 2.4GHz ~ 2.483GHz 18dBi Bracket Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WAP24184 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WAP24184
RF Antennas WAP24184
2.4415GHz ISM, UNII, WLAN Flat Panel RF Antenna 2.4GHz ~ 2.483GHz 18dBi Bracket Mount

2.4415GHz ISM, UNII, WLAN Flat Panel RF Antenna 2.4GHz ~ 2.483GHz 18dBi Bracket Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number WAP24184
Product Name RF Antennas
Applications ISM, UNII, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118909-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers