Quarktwin Technology Ltd. RFID Antennas TP0602CAP-0238J

Description
RFID Antenna 125kHz
Datasheet
Description
RFID Antenna 125kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - TP0602CAP-0238J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
TP0602CAP-0238J
RFID Antennas TP0602CAP-0238J
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number TP0602CAP-0238J
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 15dBi Spring Magnetic Antenna With RG174 Bare Copper Cable (L-3Mtr) + SMA Male St. Connector - ET-LT15M-1BCL3-SMS-BM34 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 15 dB
Form Factor / Mounting External
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers
RF Antennas - A99131-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers