SEA-B-0500J -- RFID ANTENNAS
Quarktwin Technology Ltd.
RFID Antennas
SEA-B-0500J
Description
RFID Antenna 125kHz
-
Quarktwin Technology Ltd.
Datasheet
Description
RFID Antenna 125kHz
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
SEA-B-0500J |
|
Product Name
|
RFID Antennas |
Unlock Full Specs
to access all available technical data
Similar Products
Polarization
Other; iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)
Primary Frequency Range
5975.0 MHz
Operating Temperature
-40 to 80 F (-40 to 26.67 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Applications
Modem or Wireless Network
View Details
Applications
Wi-Fi
Pattern Type
Omni directional
Polarization
Linear
View Details
2 suppliers
Copper Mountain Technologies
Applications
Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range
54000.0 MHz
Additional Features
Military or Aerospace Specifications
View Details