Quarktwin Technology Ltd. RFID Antennas SDTR1103-0720J

Description
RFID Antenna 125kHz
Datasheet
Description
RFID Antenna 125kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - SDTR1103-0720J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
SDTR1103-0720J
RFID Antennas SDTR1103-0720J
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number SDTR1103-0720J
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Wi-Fi/GPS PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WIGPPC-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Form Factor / Mounting Internal
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details