The RS-H0-05K is an RFID reader module operating at a frequency of 13.56 MHz, designed to read identification data from passive transponders compatible with ISO/IEC14443-3-A, such as MIFARE cards. It features a reading range of approximately 4 cm and can process identification at a rate of 6 readings per second. The module supports a power supply range of 6.5 to 30 V DC, with a nominal voltage of 12 V DC and a peak current of 60 mA. This reader includes built-in two-color LEDs for visual feedback, with specific current limits for each LED to ensure proper operation. The device can be mounted using tape or glue, and it comes with a cable length of 0.4 m. The operating temperature range is from -20°C to +55°C, making it suitable for various environments. The RS-H0-05K is also ROHS compliant, ensuring it meets environmental standards.
RFID Reader Module 13.56MHz
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RFID Readers |
| Product Number | RS-H0-05K |
| Product Name | RFID Reader Modules |
| Frequency | 1.36E7 Hz |