Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-WFQFN
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | IS6605A |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 14-WFQFN |
| Life Cycle Stage | Active |
| Output Voltage | 0.6000 to 5.5 volts |