RF Transceiver, Bluetooth 2402MHz ~ 2480MHz Bluetooth v2.0+EDR RS-232 38.4kbps
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | F2M01SXA-S01-C |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Features | RoHS |
| Operating Frequency | 2402 to 2480 MHz |
| Data Rate | 38.4 kbps |