Quarktwin Technology Ltd. RF Antennas CPCAKFS02-10

Description
2.45GHz RF Antenna
Description
2.45GHz RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CPCAKFS02-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CPCAKFS02-10
RF Antennas CPCAKFS02-10
2.45GHz RF Antenna

2.45GHz RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CPCAKFS02-10
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details