Quarktwin Technology Ltd. RF Antennas CPCAKFS00-10

Description
2.45GHz Chip RF Antenna
Description
2.45GHz Chip RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CPCAKFS00-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CPCAKFS00-10
RF Antennas CPCAKFS00-10
2.45GHz Chip RF Antenna

2.45GHz Chip RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CPCAKFS00-10
Product Name RF Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
868MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8685PC-5L10CP45-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 4 to 5 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details