Quarktwin Technology Ltd. RF Antennas CPA025BQ0011

Description
1.582GHz Ceramic Patch RF Antenna
Description
1.582GHz Ceramic Patch RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CPA025BQ0011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CPA025BQ0011
RF Antennas CPA025BQ0011
1.582GHz Ceramic Patch RF Antenna

1.582GHz Ceramic Patch RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CPA025BQ0011
Product Name RF Antennas
Technology Type Patch; Ceramic Patch
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
3G 2.5dBi Rubber Duck Antenna With SMA Male St. Connector - ET-WC2.5R-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 2.5 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details