Quarktwin Technology Ltd. RF Antennas CPA018CQ0013

Description
1.571GHz Ceramic Patch RF Antenna
Description
1.571GHz Ceramic Patch RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CPA018CQ0013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CPA018CQ0013
RF Antennas CPA018CQ0013
1.571GHz Ceramic Patch RF Antenna

1.571GHz Ceramic Patch RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CPA018CQ0013
Product Name RF Antennas
Technology Type Patch; Ceramic Patch
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 4dBi Ceiling Antenna With RG58 White Cable (L-3Mtr) + N Female St. Connector - ET-WI4C-2WL3-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers
Antennas - 2108921-5 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details