Quarktwin Technology Ltd. RF Antennas ATC-4I65

Description
481MHz General Purpose Module RF Antenna 450MHz ~ 512MHz 6.1dBd 7/16-DIN Female Bracket Mount
Datasheet
Description
481MHz General Purpose Module RF Antenna 450MHz ~ 512MHz 6.1dBd 7/16-DIN Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ATC-4I65 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ATC-4I65
RF Antennas ATC-4I65
481MHz General Purpose Module RF Antenna 450MHz ~ 512MHz 6.1dBd 7/16-DIN Female Bracket Mount

481MHz General Purpose Module RF Antenna 450MHz ~ 512MHz 6.1dBd 7/16-DIN Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ATC-4I65
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details