Quarktwin Technology Ltd. RF Antennas ANT5011

Description
158.75MHz, 666MHz Module RF Antenna 87.5MHz ~ 230MHz, 470MHz ~ 862MHz VHF, UHF
Description
158.75MHz, 666MHz Module RF Antenna 87.5MHz ~ 230MHz, 470MHz ~ 862MHz VHF, UHF

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT5011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT5011
RF Antennas ANT5011
158.75MHz, 666MHz Module RF Antenna 87.5MHz ~ 230MHz, 470MHz ~ 862MHz VHF, UHF

158.75MHz, 666MHz Module RF Antenna 87.5MHz ~ 230MHz, 470MHz ~ 862MHz VHF, UHF

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT5011
Product Name RF Antennas
Technology Type Module
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details