Quarktwin Technology Ltd. RF Antennas ANT4013

Description
142MHz, 666MHz Module RF Antenna 54MHz ~ 230MHz, 470MHz ~ 862MHz VHF, UHF Surface Mount
Description
142MHz, 666MHz Module RF Antenna 54MHz ~ 230MHz, 470MHz ~ 862MHz VHF, UHF Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT4013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT4013
RF Antennas ANT4013
142MHz, 666MHz Module RF Antenna 54MHz ~ 230MHz, 470MHz ~ 862MHz VHF, UHF Surface Mount

142MHz, 666MHz Module RF Antenna 54MHz ~ 230MHz, 470MHz ~ 862MHz VHF, UHF Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT4013
Product Name RF Antennas
Technology Type Module
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details