Quarktwin Technology Ltd. RF Antennas ANT3045

Description
150MHz, 665MHz Yagi RF Antenna 40MHz ~ 260MHz, 470MHz ~ 860MHz Bracket Mount
Description
150MHz, 665MHz Yagi RF Antenna 40MHz ~ 260MHz, 470MHz ~ 860MHz Bracket Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT3045 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT3045
RF Antennas ANT3045
150MHz, 665MHz Yagi RF Antenna 40MHz ~ 260MHz, 470MHz ~ 860MHz Bracket Mount

150MHz, 665MHz Yagi RF Antenna 40MHz ~ 260MHz, 470MHz ~ 860MHz Bracket Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT3045
Product Name RF Antennas
Technology Type Yagi; Yagi
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2195760-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, WLAN, Wi-Fi, GPS, ZigBee, GNSS
Polarization Linear
Primary Frequency Range 1559.0 to 5875.0 MHz
View Details
6 suppliers
915MHz 15dBi Fiberglass Antenna With N Male St. Connector - ET-91515FG1-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 15 dB
View Details