Quarktwin Technology Ltd. RF Antennas ANT2280

Description
138.5MHz, 666MHz Yagi, 15-Element RF Antenna 47MHz ~ 230MHz, 470MHz ~ 862MHz 6dBi VHF, UHF Bracket Mount
Description
138.5MHz, 666MHz Yagi, 15-Element RF Antenna 47MHz ~ 230MHz, 470MHz ~ 862MHz 6dBi VHF, UHF Bracket Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT2280 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT2280
RF Antennas ANT2280
138.5MHz, 666MHz Yagi, 15-Element RF Antenna 47MHz ~ 230MHz, 470MHz ~ 862MHz 6dBi VHF, UHF Bracket Mount

138.5MHz, 666MHz Yagi, 15-Element RF Antenna 47MHz ~ 230MHz, 470MHz ~ 862MHz 6dBi VHF, UHF Bracket Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT2280
Product Name RF Antennas
Technology Type Yagi; Yagi, 15-Element
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details